Austin Company (The)Wireway Straight SectionAB-4496SWK
Description
LAY IN TYPE
FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
8 LENGTH IN FT
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2-INCH-3/4 INCH) CONCENTRIC, (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
LAY IN TYPE
FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
8 LENGTH IN FT
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2-INCH-3/4 INCH) CONCENTRIC, (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
LAY IN TYPE
FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
8 LENGTH IN FT
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2-INCH-3/4 INCH) CONCENTRIC, (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
LAY IN TYPE
FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL