Austin Company (The) Pull/Junction Box AB-444GSBG

Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet
Description
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-444GSBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-444GSBG
Pull/Junction Box AB-444GSBG
STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSBG MODEL
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3/12 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • GSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-444GSBG
Product Name Pull/Junction Box
NEMA Rating Type 3; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 111-012 - Altech Corp.
Specs
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 6.5 inch (165 mm)
View Details
3 suppliers
Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
Depth 8.07 inch (205 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details