Austin Company (The) Wall Mount Disconnect Enclosure AB-423810N/ABDSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/ABDSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/ABDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-423810N/ABDSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-423810N/ABDSC
Wall Mount Disconnect Enclosure AB-423810N/ABDSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4236TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/ABDSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-4236TP BACK PANEL
  • INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 33 INCH WIDTH X 39 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N/ABDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-423810N/ABDSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 12
Length 42 inch (1067 mm)
Width 37.38 inch (949 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 130-502 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details