Austin Company (The) Multipurpose Wall Mount Enclosure AB-36368WL

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-3636TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 8 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-3636TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 8 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-36368WL - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-36368WL
Multipurpose Wall Mount Enclosure AB-36368WL
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-3636TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 8 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE
  • OUTDOOR SERVICE TYPE
  • AB-3636TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • DEPTH WITH DOOR 8 INCH
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-36368WL
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4260 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 3.54 inch (89.92 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
NEMA Rating Type 4
Material Aluminum
View Details