Austin Company (The) Pull/Junction Box AB-36306SBG

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-36306SBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-36306SBG
Pull/Junction Box AB-36306SBG
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-36306SBG
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
TK Series Enclosures - 120-406 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
4 suppliers
IP67 Waterproof Hand-Held Enclosure - WH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.96 to 7.52 inch (126 to 191 mm)
Width 3.11 to 4.96 inch (79 to 126 mm)
Depth 0.7874 to 1.3 inch (20 to 33 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details