Austin Company (The) Telephone Cabinet AB-36304TL

Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3630TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
Datasheet
Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3630TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - AB-36304TL - Austin Company (The)
Cleveland, OH, USA
Telephone Cabinet
AB-36304TL
Telephone Cabinet AB-36304TL
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION FLUSH MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3630TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN TL MODEL
  • INDOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
  • FLUSH MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT
  • PANEL MATERIAL PLYWOOD
  • PANEL NUMBER AB-3630TB
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Cabinets and Casework
Product Number AB-36304TL
Product Name Telephone Cabinet
Use Industrial
Type Telephone Cabinet
Material Steel
Application Telecommunication
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1839089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 36.61 inch (930 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details