Austin Company (The) Multipurpose Wall Mount Enclosure AB-363012NFA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-363012NFA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-363012NFA
Multipurpose Wall Mount Enclosure AB-363012NFA
ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • AB-3630TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (6) COLLAR STUDS, PRINT POCKET
  • PANEL MATERIAL WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NFA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-363012NFA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-906 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 4.37 inch (111 mm)
View Details
4 suppliers
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Length 5.98 to 9.92 inch (152 to 252 mm)
Width 3.27 to 4.76 inch (83.06 to 121 mm)
Depth 1.32 to 1.97 inch (33.53 to 50.04 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details