Austin Company (The) Wall Mount Disconnect Enclosure AB-36268NF/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-36268NF/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-36268NF/DSC
Wall Mount Disconnect Enclosure AB-36268NF/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 25.38 INCH
  • 25.38 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3/4/12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-3624TP BACK PANEL
  • INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NF/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-36268NF/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 3; Type 4; Type 12
Length 36 inch (914 mm)
Width 25.38 inch (645 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 137-002 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
3 suppliers
Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
Depth 1.22 inch (31 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details