Austin Company (The) Pull/Junction Box AB-242412SBGK

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-242412SBGK - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-242412SBGK
Pull/Junction Box AB-242412SBGK
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 36 KNOCKOUT(S)
  • (18) SIDES, (18) ENDS KNOCKOUT LOCATION
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-242412SBGK
Product Name Pull/Junction Box
NEMA Rating Type 1
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6; 7
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Terminal Block Junction Box - TMC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 0.9449 inch (24 mm)
Width 1.3 to 1.97 inch (33 to 50 mm)
Depth 2.36 to 2.76 inch (60 to 70 mm)
View Details