Austin Company (The) Multipurpose Wall Mount Enclosure AB-24206LM

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 6-5/8 INCH INCLUSION (4) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 6-5/8 INCH INCLUSION (4) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-24206LM - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-24206LM
Multipurpose Wall Mount Enclosure AB-24206LM
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 6-5/8 INCH INCLUSION (4) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LATCH COVER TYPE
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL
  • DEPTH WITH DOOR 6-5/8 INCH
  • INCLUSION (4) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LM MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24206LM
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-412 - Altech Corp.
Specs
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 4.37 inch (111 mm)
View Details
3 suppliers
General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 1.91 inch (48.5 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details