Austin Company (The) Pull/Junction Box AB-24188RB

Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-24188RB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-24188RB
Pull/Junction Box AB-24188RB
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3R ENCLOSURE
  • SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • MOUNTING HOLE SIZE 0.31 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24188RB
Product Name Pull/Junction Box
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-412-01 - Altech Corp.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details