Austin Company (The) Multipurpose Wall Mount Enclosure AB-20248SL

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-2420TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-2420TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-20248SL - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-20248SL
Multipurpose Wall Mount Enclosure AB-20248SL
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-2420TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • NEMA 4/12 ENCLOSURE
  • HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE
  • AB-2420TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (8) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-20248SL
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 12
Length 20 inch (508 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 200-904-01 - Altech Corp.
Specs
Length 4.8 inch (122 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
View Details
2 suppliers
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Length 5.35 to 8.11 inch (136 to 206 mm)
Width 2.91 to 4.33 inch (73.91 to 110 mm)
Depth 1.26 to 1.85 inch (32 to 46.99 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details