Austin Company (The) Multipurpose Wall Mount Enclosure AB-201610NA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-201610NA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-201610NA
Multipurpose Wall Mount Enclosure AB-201610NA
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • AB-2016TP BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION (4) COLLAR STUDS, PRINT POCKET
  • PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-201610NA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details