FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
18 INCH
18 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
18 INCH
18 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
18 INCH
18 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL