Austin Company (The) Pull/Junction Box AB-18158SB

Description
STEEL MATERIAL GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-18158SB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-18158SB
Pull/Junction Box AB-18158SB
STEEL MATERIAL GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 15 INCH
  • 15 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-18158SB
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-413-01 - Altech Corp.
Specs
Length 11.89 inch (302 mm)
Width 9.13 inch (232 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
Depth 0.9449 inch (24 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details