Austin Company (The) Pull/Junction Box AB-15158SBG

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-15158SBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-15158SBG
Pull/Junction Box AB-15158SBG
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-15158SBG
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-404 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
View Details
3 suppliers
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details