Austin Company (The) Multipurpose Wall Mount Enclosure AB-15154HCGK

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 4 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 4 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-15154HCGK - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-15154HCGK
Multipurpose Wall Mount Enclosure AB-15154HCGK
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 4 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • HINGED, RECESSED PULL RING CATCH COVER TYPE
  • INDOOR SERVICE TYPE
  • DEPTH WITH DOOR 4 INCH
  • WITH KNOCKOUTS
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • HCGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-15154HCGK
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137205 - RS Components, Ltd.
Specs
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2127 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Replacement Enclosure - 598-BA12105 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details