Austin Company (The) Multipurpose Wall Mount Enclosure AB-15126HCGK

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-15126HCGK - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-15126HCGK
Multipurpose Wall Mount Enclosure AB-15126HCGK
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH WITH KNOCKOUTS HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCGK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • HINGED, RECESSED PULL RING CATCH COVER TYPE
  • INDOOR SERVICE TYPE
  • DEPTH WITH DOOR 6 INCH
  • WITH KNOCKOUTS
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • HCGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-15126HCGK
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-403 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
View Details
4 suppliers
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Length 5.35 to 8.11 inch (136 to 206 mm)
Width 2.91 to 4.33 inch (73.91 to 110 mm)
Depth 1.26 to 1.85 inch (32 to 46.99 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details