Austin Company (The) Multipurpose Wall Mount Enclosure AB-14128JH

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-14128JH - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-14128JH
Multipurpose Wall Mount Enclosure AB-14128JH
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 14 INCH
  • 14 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-1412JP BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JH MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-14128JH
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12; Type 13
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 105-409 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details