Austin Company (The) Multipurpose Wall Mount Enclosure AB-14126JCA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JCA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-14126JCA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-14126JCA
Multipurpose Wall Mount Enclosure AB-14126JCA
ONE DOOR TYPE ALUMINUM MATERIAL 12 INCH 12 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1412JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JCA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 12 INCH
  • 12 WIDTH IN INCH
  • 14 INCH
  • 14 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • GASKETED, SCREW CLAMP COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • AB-1412JP BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-14126JCA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.82 to 7.05 inch (97.03 to 179 mm)
Depth 2.17 to 3.54 inch (55.12 to 89.92 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details