Austin Company (The) Multipurpose Wall Mount Enclosure AB-12126SL

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-1212TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-1212TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-12126SL - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-12126SL
Multipurpose Wall Mount Enclosure AB-12126SL
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-1212TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SL MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • NEMA 4/12 ENCLOSURE
  • HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE
  • AB-1212TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (8) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-12126SL
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 12
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 111-515 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.31 inch (84.07 mm)
View Details
2 suppliers
Hand Held Enclosures - 583230 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 1.77 inch (45 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details