Austin Company (The) Pull/Junction Box AB-121210SBGK

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (12) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (12) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-121210SBGK - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-121210SBGK
Pull/Junction Box AB-121210SBGK
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (12) SIDES, (12) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 24 KNOCKOUT(S)
  • (12) SIDES, (12) ENDS KNOCKOUT LOCATION
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-121210SBGK
Product Name Pull/Junction Box
NEMA Rating Type 1
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-901 - Altech Corp.
Specs
Length 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm)
Depth 3.19 inch (81.03 mm)
View Details
4 suppliers
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
Depth 5.51 inch (140 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details