Austin Company (The) Pull/Junction Box AB-1084SBGK

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-1084SBGK - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-1084SBGK
Pull/Junction Box AB-1084SBGK
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBGK MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 12 KNOCKOUT(S)
  • (6) SIDES, (6) ENDS KNOCKOUT LOCATION
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-1084SBGK
Product Name Pull/Junction Box
NEMA Rating Type 1
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-903-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.31 inch (84.07 mm)
Depth 3.35 inch (85.09 mm)
View Details
3 suppliers
General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
Depth 1.97 inch (50 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details