Austin Company (The)Wireway End Plate/CapAB-1010EP
Description
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-1010EP
Product Name
Wireway End Plate/Cap
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems