Aurora Instruments VERSA 2000 ELISA Workstation

Description
Aurora has developed the robust, walk-away VERSA 2000 ELISA workstation to handle these labour-intensive protocols. This customized liquid handling workstation offers advanced robotic automation features in combination with high precision liquid handling capabilities making automated immunoassays an attractive alternative to tedious, error prone manual processes. While the VERSA 2000 ELISA system has been customized for automated ELISA protocols, the underlying versatility of the workstation allows this automated liquid handling workstation to perform many generic liquid handling tasks including: serial dilution, cherry picking, plate reformatting, plate replication, nucleic acid preps and PCR setup. This innate flexibility reduces costs per sample across a range of common lab applications, making the VERSA automated ELISA workstation the best option for any facility. For more information and additional specifications, please review the VERSA ELISA workstation brochure or contact us directly to discuss your specific application. Aurora’s dedicated team of application scientists and engineers quickly and accurately assist users with automated immunoassay method development, maximizing instrument performance while minimizing instrument down times. Thank you for considering AURORA to solve your lab automation requirements. ELISA (Enzyme-Linked Immunosorbent Assay) is used for the detection of small quantities of target molecules in liquid or viscous solutions such as serum, urine, cellular supernatant, wine and milk. Whether your lab works with indirect, sandwich or competitive assays, ELISA protocols involve an exhausting number of dispensing, washing and incubation steps. Manual procedures are prone to variability, contamination and are time consuming, resulting in high cost-overruns and erroneous data. Laboratories face continuously increasing workloads and decreasing resources. This necessitates implementation of automated ELISA alternatives.
Description
Aurora has developed the robust, walk-away VERSA 2000 ELISA workstation to handle these labour-intensive protocols. This customized liquid handling workstation offers advanced robotic automation features in combination with high precision liquid handling capabilities making automated immunoassays an attractive alternative to tedious, error prone manual processes. While the VERSA 2000 ELISA system has been customized for automated ELISA protocols, the underlying versatility of the workstation allows this automated liquid handling workstation to perform many generic liquid handling tasks including: serial dilution, cherry picking, plate reformatting, plate replication, nucleic acid preps and PCR setup. This innate flexibility reduces costs per sample across a range of common lab applications, making the VERSA automated ELISA workstation the best option for any facility. For more information and additional specifications, please review the VERSA ELISA workstation brochure or contact us directly to discuss your specific application. Aurora’s dedicated team of application scientists and engineers quickly and accurately assist users with automated immunoassay method development, maximizing instrument performance while minimizing instrument down times. Thank you for considering AURORA to solve your lab automation requirements. ELISA (Enzyme-Linked Immunosorbent Assay) is used for the detection of small quantities of target molecules in liquid or viscous solutions such as serum, urine, cellular supernatant, wine and milk. Whether your lab works with indirect, sandwich or competitive assays, ELISA protocols involve an exhausting number of dispensing, washing and incubation steps. Manual procedures are prone to variability, contamination and are time consuming, resulting in high cost-overruns and erroneous data. Laboratories face continuously increasing workloads and decreasing resources. This necessitates implementation of automated ELISA alternatives.

Suppliers

Company
Product
Description
Supplier Links
Vancouver, British Columbia, Canada
VERSA 2000 ELISA Workstation
VERSA 2000 ELISA Workstation
Aurora has developed the robust, walk-away VERSA 2000 ELISA workstation to handle these labour-intensive protocols. This customized liquid handling workstation offers advanced robotic automation features in combination with high precision liquid handling capabilities making automated immunoassays an attractive alternative to tedious, error prone manual processes. While the VERSA 2000 ELISA system has been customized for automated ELISA protocols, the underlying versatility of the workstation allows this automated liquid handling workstation to perform many generic liquid handling tasks including: serial dilution, cherry picking, plate reformatting, plate replication, nucleic acid preps and PCR setup. This innate flexibility reduces costs per sample across a range of common lab applications, making the VERSA automated ELISA workstation the best option for any facility. For more information and additional specifications, please review the VERSA ELISA workstation brochure or contact us directly to discuss your specific application. Aurora’s dedicated team of application scientists and engineers quickly and accurately assist users with automated immunoassay method development, maximizing instrument performance while minimizing instrument down times. Thank you for considering AURORA to solve your lab automation requirements. ELISA (Enzyme-Linked Immunosorbent Assay) is used for the detection of small quantities of target molecules in liquid or viscous solutions such as serum, urine, cellular supernatant, wine and milk. Whether your lab works with indirect, sandwich or competitive assays, ELISA protocols involve an exhausting number of dispensing, washing and incubation steps. Manual procedures are prone to variability, contamination and are time consuming, resulting in high cost-overruns and erroneous data. Laboratories face continuously increasing workloads and decreasing resources. This necessitates implementation of automated ELISA alternatives.

Aurora has developed the robust, walk-away VERSA 2000 ELISA workstation to handle these labour-intensive protocols. This customized liquid handling workstation offers advanced robotic automation features in combination with high precision liquid handling capabilities making automated immunoassays an attractive alternative to tedious, error prone manual processes.

While the VERSA 2000 ELISA system has been customized for automated ELISA protocols, the underlying versatility of the workstation allows this automated liquid handling workstation to perform many generic liquid handling tasks including: serial dilution, cherry picking, plate reformatting, plate replication, nucleic acid preps and PCR setup. This innate flexibility reduces costs per sample across a range of common lab applications, making the VERSA automated ELISA workstation the best option for any facility.

For more information and additional specifications, please review the VERSA ELISA workstation brochure or contact us directly to discuss your specific application. Aurora’s dedicated team of application scientists and engineers quickly and accurately assist users with automated immunoassay method development, maximizing instrument performance while minimizing instrument down times. Thank you for considering AURORA to solve your lab automation requirements.


ELISA (Enzyme-Linked Immunosorbent Assay) is used for the detection of small quantities of target molecules in liquid or viscous solutions such as serum, urine, cellular supernatant, wine and milk. Whether your lab works with indirect, sandwich or competitive assays, ELISA protocols involve an exhausting number of dispensing, washing and incubation steps. Manual procedures are prone to variability, contamination and are time consuming, resulting in high cost-overruns and erroneous data. Laboratories face continuously increasing workloads and decreasing resources. This necessitates implementation of automated ELISA alternatives.

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Workbenches and Workstations (Industrial)
Product Name VERSA 2000 ELISA Workstation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches (WS/EW) - EC2106L3C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details