Aurora Instruments VERSA 10 Workstation

Description
The VERSA 10 addresses the needs of research groups requiring high throughput liquid handling automation from a small bench top workstation. By combining an 8 channel manifold with a compact, 6 position deck, this workstation enables researchers to carry out large projects even when located in a fume hood or other similar areas with limited space. The VERSA 10 is the ideal solution for large research facilities, as multiple systems may be placed throughout the workplace eliminating the need for users to travel to a central location for all automation needs. The VERSA 10 workstation is a compact, cost effective, high throughput, automated air-displacement liquid handling workstation. The built-in versatility of system permits researchers to perform many diverse protocols including serial dilution, plate reformatting and plate replication from one type of labware to another with high precision, throughput and accuracy. The VERSA 10 workstation automates commercially-availab le and industry recognized protocols using pre-made master mixes like PCR plate reformatting, sequencing reaction setup, restriction digest/ligation, and reverse transcription. Additionally, this workstation assists researchers to conserve expensive reagents, eliminates concerns associated with manual volumetric variations caused by handling errors, and automates all repetitive pipetting protocols. FEATURES Throughput for setting up 96 samples in 8 min Accommodates diverse labware including 96 and 384 well plates Highly accurate air-displacement technology Available with either 4 or 8 channel liquid handling module Temperature regulation modules including: Plate heater / cooler block OEM customization and development options Software controlled single channel operation Reagent cooler block Shaker with or without integrated heater / cooler Controlled sample mixing HEPA / UV / Fluorescent light enclosure option APPLICATIONS Multiplex PCR plate reformatting Real-time PCR plate reformatting Sequencing reaction setup Restriction digest/ligation Reverse transcription Oligo based gene synthesis Generic liquid handling Reagent pooling
Description
The VERSA 10 addresses the needs of research groups requiring high throughput liquid handling automation from a small bench top workstation. By combining an 8 channel manifold with a compact, 6 position deck, this workstation enables researchers to carry out large projects even when located in a fume hood or other similar areas with limited space. The VERSA 10 is the ideal solution for large research facilities, as multiple systems may be placed throughout the workplace eliminating the need for users to travel to a central location for all automation needs. The VERSA 10 workstation is a compact, cost effective, high throughput, automated air-displacement liquid handling workstation. The built-in versatility of system permits researchers to perform many diverse protocols including serial dilution, plate reformatting and plate replication from one type of labware to another with high precision, throughput and accuracy. The VERSA 10 workstation automates commercially-availab le and industry recognized protocols using pre-made master mixes like PCR plate reformatting, sequencing reaction setup, restriction digest/ligation, and reverse transcription. Additionally, this workstation assists researchers to conserve expensive reagents, eliminates concerns associated with manual volumetric variations caused by handling errors, and automates all repetitive pipetting protocols. FEATURES Throughput for setting up 96 samples in 8 min Accommodates diverse labware including 96 and 384 well plates Highly accurate air-displacement technology Available with either 4 or 8 channel liquid handling module Temperature regulation modules including: Plate heater / cooler block OEM customization and development options Software controlled single channel operation Reagent cooler block Shaker with or without integrated heater / cooler Controlled sample mixing HEPA / UV / Fluorescent light enclosure option APPLICATIONS Multiplex PCR plate reformatting Real-time PCR plate reformatting Sequencing reaction setup Restriction digest/ligation Reverse transcription Oligo based gene synthesis Generic liquid handling Reagent pooling

Suppliers

Company
Product
Description
Supplier Links
VERSA 10 Workstation -  - Aurora Instruments
Vancouver, British Columbia, Canada
VERSA 10 Workstation
VERSA 10 Workstation
The VERSA 10 addresses the needs of research groups requiring high throughput liquid handling automation from a small bench top workstation. By combining an 8 channel manifold with a compact, 6 position deck, this workstation enables researchers to carry out large projects even when located in a fume hood or other similar areas with limited space. The VERSA 10 is the ideal solution for large research facilities, as multiple systems may be placed throughout the workplace eliminating the need for users to travel to a central location for all automation needs. The VERSA 10 workstation is a compact, cost effective, high throughput, automated air-displacement liquid handling workstation. The built-in versatility of system permits researchers to perform many diverse protocols including serial dilution, plate reformatting and plate replication from one type of labware to another with high precision, throughput and accuracy. The VERSA 10 workstation automates commercially-availab le and industry recognized protocols using pre-made master mixes like PCR plate reformatting, sequencing reaction setup, restriction digest/ligation, and reverse transcription. Additionally, this workstation assists researchers to conserve expensive reagents, eliminates concerns associated with manual volumetric variations caused by handling errors, and automates all repetitive pipetting protocols. FEATURES Throughput for setting up 96 samples in 8 min Accommodates diverse labware including 96 and 384 well plates Highly accurate air-displacement technology Available with either 4 or 8 channel liquid handling module Temperature regulation modules including: Plate heater / cooler block OEM customization and development options Software controlled single channel operation Reagent cooler block Shaker with or without integrated heater / cooler Controlled sample mixing HEPA / UV / Fluorescent light enclosure option APPLICATIONS Multiplex PCR plate reformatting Real-time PCR plate reformatting Sequencing reaction setup Restriction digest/ligation Reverse transcription Oligo based gene synthesis Generic liquid handling Reagent pooling

The VERSA 10 addresses the needs of research groups requiring high throughput liquid handling automation from a small bench top workstation. By combining an 8 channel manifold with a compact, 6 position deck, this workstation enables researchers to carry out large projects even when located in a fume hood or other similar areas with limited space. The VERSA 10 is the ideal solution for large research facilities, as multiple systems may be placed throughout the workplace eliminating the need for users to travel to a central location for all automation needs.

The VERSA 10 workstation is a compact, cost effective, high throughput, automated air-displacement liquid handling workstation. The built-in versatility of system permits researchers to perform many diverse protocols including serial dilution, plate reformatting and plate replication from one type of labware to another with high precision, throughput and accuracy.

The VERSA 10 workstation automates commercially-available and industry recognized protocols using pre-made master mixes like PCR plate reformatting, sequencing reaction setup, restriction digest/ligation, and reverse transcription. Additionally, this workstation assists researchers to conserve expensive reagents, eliminates concerns associated with manual volumetric variations caused by handling errors, and automates all repetitive pipetting protocols.


FEATURES

  • Throughput for setting up 96 samples in 8 min
  • Accommodates diverse labware including 96 and 384 well plates
  • Highly accurate air-displacement technology
  • Available with either 4 or 8 channel liquid handling module
  • Temperature regulation modules including:
    • Plate heater / cooler block
    • OEM customization and development options
    • Software controlled single channel operation
    • Reagent cooler block
    • Shaker with or without integrated heater / cooler
    • Controlled sample mixing
    • HEPA / UV / Fluorescent light enclosure option

APPLICATIONS

  • Multiplex PCR plate reformatting
  • Real-time PCR plate reformatting
  • Sequencing reaction setup
  • Restriction digest/ligation
  • Reverse transcription
  • Oligo based gene synthesis
  • Generic liquid handling
  • Reagent pooling
Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Workbenches and Workstations (Industrial)
Product Name VERSA 10 Workstation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1770274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 662 lbs (300 kg)
View Details
R corner stations - RS-C084X - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Work Surface PaintedSteel
View Details