Aurora Instruments Peristaltic Pumps

Description
Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle. Pump head speeds range from 0.3 to 450 rpm. The specially contoured pump head minimizes pulsations and improves accuracy for low-flow applications. Easy-to-use Tube Sets This pump is equipped with PharMed®tubing, which has nylon barbs and silicone sleeves at each end. Tubes can be installed and removed in seconds and are available in a range of sizes. Design Aurora’s OEM Peristaltic Pump is designed to easily integrate into any instrument platform for liquid handling applications. Its eight rollers and one channel design provides reproducible flow rates for all application needs. Its compact size allows it to be conveniently located next to the host system/analyser. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements. Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Peristaltic Pump OEM Aurora’s OEM Peristaltic Pump is a low cost, single channel, computer-operatied system used for transferring liquids. Offering highprecision pumping, reproducible flow rates and variable speed settings, this pump is an ideal addition to many precision liquid handling systems.
Description
Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle. Pump head speeds range from 0.3 to 450 rpm. The specially contoured pump head minimizes pulsations and improves accuracy for low-flow applications. Easy-to-use Tube Sets This pump is equipped with PharMed®tubing, which has nylon barbs and silicone sleeves at each end. Tubes can be installed and removed in seconds and are available in a range of sizes. Design Aurora’s OEM Peristaltic Pump is designed to easily integrate into any instrument platform for liquid handling applications. Its eight rollers and one channel design provides reproducible flow rates for all application needs. Its compact size allows it to be conveniently located next to the host system/analyser. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements. Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Peristaltic Pump OEM Aurora’s OEM Peristaltic Pump is a low cost, single channel, computer-operatied system used for transferring liquids. Offering highprecision pumping, reproducible flow rates and variable speed settings, this pump is an ideal addition to many precision liquid handling systems.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pumps -  - Aurora Instruments
Vancouver, British Columbia, Canada
Peristaltic Pumps
Peristaltic Pumps
Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle. Pump head speeds range from 0.3 to 450 rpm. The specially contoured pump head minimizes pulsations and improves accuracy for low-flow applications. Easy-to-use Tube Sets This pump is equipped with PharMed®tubing, which has nylon barbs and silicone sleeves at each end. Tubes can be installed and removed in seconds and are available in a range of sizes. Design Aurora’s OEM Peristaltic Pump is designed to easily integrate into any instrument platform for liquid handling applications. Its eight rollers and one channel design provides reproducible flow rates for all application needs. Its compact size allows it to be conveniently located next to the host system/analyser. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements. Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Peristaltic Pump OEM Aurora’s OEM Peristaltic Pump is a low cost, single channel, computer-operatied system used for transferring liquids. Offering highprecision pumping, reproducible flow rates and variable speed settings, this pump is an ideal addition to many precision liquid handling systems.

Communication

Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate.

Peristaltic Drive

Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle. Pump head speeds range from 0.3 to 450 rpm. The specially contoured pump head minimizes pulsations and improves accuracy for low-flow applications.

Easy-to-use Tube Sets

This pump is equipped with PharMed®tubing, which has nylon barbs and silicone sleeves at each end. Tubes can be installed and removed in seconds and are available in a range of sizes.

Design

Aurora’s OEM Peristaltic Pump is designed to easily integrate into any instrument platform for liquid handling applications. Its eight rollers and one channel design provides reproducible flow rates for all application needs. Its compact size allows it to be conveniently located next to the host system/analyser.

For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.


Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant.

Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories.


Peristaltic Pump OEM

Aurora’s OEM Peristaltic Pump is a low cost, single channel, computer-operatied system used for transferring liquids. Offering highprecision pumping, reproducible flow rates and variable speed settings, this pump is an ideal addition to many precision liquid handling systems.

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Liquid Handling Pumps
Product Name Peristaltic Pumps
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details