RF MODULE, TRANSMITTER, PLL FM, 868MHZ, EXT ANT; RF Modulation:2FSK; Data Rate Max:-; Frequency:868.3MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:5V; Supply Current:24mA; RF Transmitter Applications:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 04R7735 |
| Product Name | Rf Module, Transmitter, Pll Fm, 868Mhz, Ext Ant; Rf Modulation Aurel |