RF MODULE, TRANSCEIVER, ASK, 433.92MHZ, 3V, 10KBPS; RF Modulation:ASK; Data Rate Max:-; Frequency Max:433.92MHz; Sensitivity dBm:-106dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:10mW; Module Interface:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 04R7721 |
| Product Name | Rf Module, Transceiver, Ask, 433.92Mhz, 3V, 10Kbps; Rf Modulation Aurel |