Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
AUER SIGNALGERTE, J.
710000005 -- ELECTRONIC SOUNDERS
Auer Signalgerte, J.
Electronic Sounders
710000005
Description
KDH Mini Horn No Cone 24VDC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
KDH Mini Horn No Cone 24VDC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Sounders
1350729
Electronic Sounders
1350729
KDH Mini Horn No Cone 24VDC
KDH Mini Horn No Cone 24VDC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Audible Alarms
Product Number
1350729
Product Name
Electronic Sounders
Agency Approvals
RoHS; RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Industrial Horn 12V DC Industrial Horn
855H-BCD12CDR6
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals
SLM500R
Specs
Mounting
2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals
UL; ULC; CE,UL,cUL
Sound Level
86 to 105 dB
View Details
RS Components, Ltd.
Smoke Alarms
1694637
Specs
Agency Approvals
RoHS; RoHS Compliant
View Details
CO2Meter.com
Oxygen Enrichment Safety Alarm
Specs
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details