Audiopipe Cable Shielding Audiopipe CABLE 16-500BLS

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Audiopipe - 95Y0661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Audiopipe
95Y0661
Cable Shielding Audiopipe 95Y0661
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y0661
Product Name Cable Shielding Audiopipe
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
View Details