Audio-Technica U.S., Inc. Cardioid Black Hanging Consenser Microphone; Directivity Audio Technica PRO45

Description
Cardioid Black Hanging Consenser Microphone; Directivity:Cardioid ; Output Impedance:100ohm; Frequency Response Min:70Hz; Frequency Response Max:16kHz; Sensitivity:-37dB; Connector Type:XLR; Lead Length:7.6m; Product Range:
Datasheet
Description
Cardioid Black Hanging Consenser Microphone; Directivity:Cardioid ; Output Impedance:100ohm; Frequency Response Min:70Hz; Frequency Response Max:16kHz; Sensitivity:-37dB; Connector Type:XLR; Lead Length:7.6m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Black Hanging Consenser Microphone; Directivity Audio Technica - 88C6467 - Newark, An Avnet Company
Chicago, IL, United States
Cardioid Black Hanging Consenser Microphone; Directivity Audio Technica
88C6467
Cardioid Black Hanging Consenser Microphone; Directivity Audio Technica 88C6467
Cardioid Black Hanging Consenser Microphone; Directivity:Cardioid ; Output Impedance:100ohm; Frequency Response Min:70Hz; Frequency Response Max:16kHz; Sensitivity:-37dB; Connector Type:XLR; Lead Length:7.6m; Product Range:

Cardioid Black Hanging Consenser Microphone; Directivity:Cardioid; Output Impedance:100ohm; Frequency Response Min:70Hz; Frequency Response Max:16kHz; Sensitivity:-37dB; Connector Type:XLR; Lead Length:7.6m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 88C6467
Product Name Cardioid Black Hanging Consenser Microphone; Directivity Audio Technica
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details