Audio-Technica U.S., Inc. Cardioid Condenser Usb Microphone; Accessory Type Audio Technica AT2020USB+

Description
Cardioid Condenser USB Microphone; Accessory Type:Microphone; For Use With:Sound Equipment; Product Range:
Description
Cardioid Condenser USB Microphone; Accessory Type:Microphone; For Use With:Sound Equipment; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Usb Microphone; Accessory Type Audio Technica - 31AC3044 - Newark, An Avnet Company
Chicago, IL, United States
Cardioid Condenser Usb Microphone; Accessory Type Audio Technica
31AC3044
Cardioid Condenser Usb Microphone; Accessory Type Audio Technica 31AC3044
Cardioid Condenser USB Microphone; Accessory Type:Microphone; For Use With:Sound Equipment; Product Range:

Cardioid Condenser USB Microphone; Accessory Type:Microphone; For Use With:Sound Equipment; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 31AC3044
Product Name Cardioid Condenser Usb Microphone; Accessory Type Audio Technica
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details