Attabox LLC ATTA Wall Mount AH16148

Description
Enclosure, 16in.Hx14in.Wx8in.D, N4X/6P,
Description
Enclosure, 16in.Hx14in.Wx8in.D, N4X/6P,

Suppliers

Company
Product
Description
Supplier Links
ATTA Wall Mount - AH16148 - Galco Industrial Electronics
Madison Heights, MI, United States
ATTA Wall Mount
AH16148
ATTA Wall Mount AH16148
Enclosure, 16in.Hx14in.Wx8in.D, N4X/6P,

Enclosure, 16in.Hx14in.Wx8in.D, N4X/6P,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number AH16148
Product Name ATTA Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers