Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ATTABOX LLC
AH14126 -- ATTA WALL MOUNT
Attabox LLC
ATTA Wall Mount
AH14126
Description
Enclosure, 14in.Hx12in.Wx6in.D, N4X/6P,
Galco Industrial Electronics
Done
Description
Enclosure, 14in.Hx12in.Wx6in.D, N4X/6P,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ATTA Wall Mount
AH14126
ATTA Wall Mount
AH14126
Enclosure, 14in.Hx12in.Wx6in.D, N4X/6P,
Enclosure, 14in.Hx12in.Wx6in.D,
N4X/6P,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Enclosures
Product Number
AH14126
Product Name
ATTA Wall Mount
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
METCASE
Ergonomic Aluminum Instrument Enclosures
Unidesk
Specs
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
4.01 inch (102 mm)
View Details
Hammond Manufacturing Company Inc.
Enclosures, Boxes, & Cases
1414PHC4LP
Specs
Type
Junction Box
View Details
3
suppliers
OKW Enclosures, Inc.
KEYPAD CASES, OFF-WHITE
A0615107-AL
Specs
Type
Electronic and Instrument Enclosures
Length
7.87 inch (200 mm)
Width
5.91 inch (150 mm)
View Details