ATS Automation SME Elevator

Description
sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes. They transport components upwards to the next machine in the production line. A major advantage is that they bring a low filling height, reducing operator stress and risk while expanding to a large capacity ensuring your assembly system is kept up and running at all times. With the right belt, all kinds of parts can be fed with precision - from lightweight plastic to heavy steel. The input and output height, drive system, funnel capacity and usable elevator width are all tailored to your product's specific requirements. The Medical Device rated elevators (medical) are made from stainless steel double welded and deburred, suitable for cleanrooms. In these models the Hopper is coated with a poly-urethane film and the belt is also built with Poly-urethane fabric for FDA approval. Elevators can be equipped with casters that can be locked in position, or with leveling feet for fixed installations.
Description
sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes. They transport components upwards to the next machine in the production line. A major advantage is that they bring a low filling height, reducing operator stress and risk while expanding to a large capacity ensuring your assembly system is kept up and running at all times. With the right belt, all kinds of parts can be fed with precision - from lightweight plastic to heavy steel. The input and output height, drive system, funnel capacity and usable elevator width are all tailored to your product's specific requirements. The Medical Device rated elevators (medical) are made from stainless steel double welded and deburred, suitable for cleanrooms. In these models the Hopper is coated with a poly-urethane film and the belt is also built with Poly-urethane fabric for FDA approval. Elevators can be equipped with casters that can be locked in position, or with leveling feet for fixed installations.

Suppliers

Company
Product
Description
Supplier Links
Cambridge, Ontario, Canada
SME Elevator
SME Elevator
sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes. They transport components upwards to the next machine in the production line. A major advantage is that they bring a low filling height, reducing operator stress and risk while expanding to a large capacity ensuring your assembly system is kept up and running at all times. With the right belt, all kinds of parts can be fed with precision - from lightweight plastic to heavy steel. The input and output height, drive system, funnel capacity and usable elevator width are all tailored to your product's specific requirements. The Medical Device rated elevators (medical) are made from stainless steel double welded and deburred, suitable for cleanrooms. In these models the Hopper is coated with a poly-urethane film and the belt is also built with Poly-urethane fabric for FDA approval. Elevators can be equipped with casters that can be locked in position, or with leveling feet for fixed installations.

sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes.

They transport components upwards to the next machine in the production line. A major advantage is that they bring a low filling height, reducing operator stress and risk while expanding to a large capacity ensuring your assembly system is kept up and running at all times.

With the right belt, all kinds of parts can be fed with precision - from lightweight plastic to heavy steel. The input and output height, drive system, funnel capacity and usable elevator width are all tailored to your product's specific requirements.

The Medical Device rated elevators (medical) are made from stainless steel double welded and deburred, suitable for cleanrooms. In these models the Hopper is coated with a poly-urethane film and the belt is also built with Poly-urethane fabric for FDA approval.

Elevators can be equipped with casters that can be locked in position, or with leveling feet for fixed installations.

Supplier's Site

Technical Specifications

  ATS Automation
Product Category Industrial Conveyors
Product Name SME Elevator
Conveyor Type Vertical Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Positive End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 233 ft/min (118 cm/sec)
Features and Options Sanitary
View Details
Pneumatic Conveying System - Bagless System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details