ATS Automation Datasheets for Industrial Conveyors

Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more

Product Name Notes
The ATS SuperTrak conveyor system is a revolution in high-speed pallet transport that delivers greater capability and flexibility, optimum performance, and overall higher return on your automation investment. Fully Programmable—True...
The ATS850 conveyor is ideal for applications requiring high reliability, cleanliness, and non-contact queuing. The ATS850 conveyor eliminates all types of electro static discharge requirements. This asynchronous, bi-directional pallet transport...
The sortimat Clearliner™ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets). This Clearliner model 1000 solution includes loading units...
The sortimat Clearliner™ model 400 tray handling technology is ideal for any tray sized up to 400 mm in width and 600 mm in length. Several configurations of the sortimat...
The sortimat Clearliner™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model...
The sortimat Jetwing linear assembly system lets you switch to a new product virtually overnight. This offers significant advantages to the energy sector. Standalone workcell or part of a larger,...
Conceived as a natural progression of ATS sortimat technology, the ATS OmniTrak™ combines the synchronous drive of the Spaceline™ chassis with asynchronous pallet movement provided by the programmable SuperTrak™ pallet...
sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance...
The LogiTrack automated electrified monorail (AEM) is well suited for transporting heavy workloads through assembly operations. Our world-class material handling systems are adaptable to most environments. The LogiTrack conveyance system...
The sortimat Cleantrak transfer system for cleanrooms-for intelligently integrated, end-to-end automation. Cleantrak is deployed in cleanrooms to link the Clearliner handling system to downstream automation systems and transfer the parts...
The sortimat Spaceline chassis provides high performance and flexibility while meeting the most challenging energy manufacturing requirements. Pallet transfer system transforms “dedicated” assembly The sortimat Spaceline™ chassis was designed to...
Widest variety of standard and customer discharge tracks, with a large selection of driver coils and controllers to select from, our engineers have a drive package that will provide the...