Atos North America Big Bore Hydraulic Cylinders CN

Description
CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 40 to 200 mm 2 rod diameters per bore Strokes up to 5000 mm Rods with rolled threads 9 standard mounting styles 3 seals options Rod guide rings for low wear Adjustable or fixed cushionings Optional built-in position transducer Attachments for rods and mounting styles
Description
CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 40 to 200 mm 2 rod diameters per bore Strokes up to 5000 mm Rods with rolled threads 9 standard mounting styles 3 seals options Rod guide rings for low wear Adjustable or fixed cushionings Optional built-in position transducer Attachments for rods and mounting styles

Suppliers

Company
Product
Description
Supplier Links
Big Bore Hydraulic Cylinders - CN - Atos North America
York, PA, USA
Big Bore Hydraulic Cylinders
CN
Big Bore Hydraulic Cylinders CN
CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 40 to 200 mm 2 rod diameters per bore Strokes up to 5000 mm Rods with rolled threads 9 standard mounting styles 3 seals options Rod guide rings for low wear Adjustable or fixed cushionings Optional built-in position transducer Attachments for rods and mounting styles

CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life.

  • Bore sizes from 40 to 200 mm
  • 2 rod diameters per bore
  • Strokes up to 5000 mm
  • Rods with rolled threads
  • 9 standard mounting styles
  • 3 seals options
  • Rod guide rings for low wear
  • Adjustable or fixed cushionings
  • Optional built-in position transducer
  • Attachments for rods and mounting styles
Supplier's Site

Technical Specifications

  Atos North America
Product Category Hydraulic Cylinders
Product Number CN
Product Name Big Bore Hydraulic Cylinders
Stroke 197 inch (5000 mm)
Operating Pressure 2321 to 3626 psi (1633 to 2552 m H2O)
Bore Size 1.57 to 7.87 inch (40 to 200 mm)
Shaft Diameter 0.8661 to 5.51 inch (22 to 140 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60672 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
HLC H Hydraulic Locknut Cylinder WLL ton 150 - 5211100122131 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details