AtlasIED Loudspeaker, Tall Base, 70W, 43Hz-20Khz; Product Range Atlas Sound GST-G

Description
LOUDSPEAKER, TALL BASE, 70W, 43HZ-20KHZ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, TALL BASE, 70W, 43HZ-20KHZ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Tall Base, 70W, 43Hz-20Khz; Product Range Atlas Sound - 58AC3023 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Tall Base, 70W, 43Hz-20Khz; Product Range Atlas Sound
58AC3023
Loudspeaker, Tall Base, 70W, 43Hz-20Khz; Product Range Atlas Sound 58AC3023
LOUDSPEAKER, TALL BASE, 70W, 43HZ-20KHZ; Product Range:- RoHS Compliant: Yes

LOUDSPEAKER, TALL BASE, 70W, 43HZ-20KHZ; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC3023
Product Name Loudspeaker, Tall Base, 70W, 43Hz-20Khz; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Car Audio, Full Range Speaker - SE75 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details