AtlasIED Speaker System, 63Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound FAP62T

Description
SPEAKER SYSTEM, 63HZ-20KHZ, 32W; Transformer Power Tappings:2, 4, 8, 16, 32W @ 70.7V; Frequency Response Min:63Hz; Frequency Response Max:20kHz; External Height:215mm; External Width:318mm; External Depth:- RoHS Compliant: Yes
Datasheet
Description
SPEAKER SYSTEM, 63HZ-20KHZ, 32W; Transformer Power Tappings:2, 4, 8, 16, 32W @ 70.7V; Frequency Response Min:63Hz; Frequency Response Max:20kHz; External Height:215mm; External Width:318mm; External Depth:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker System, 63Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound - 07AH1131 - Newark, An Avnet Company
Chicago, IL, United States
Speaker System, 63Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound
07AH1131
Speaker System, 63Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound 07AH1131
SPEAKER SYSTEM, 63HZ-20KHZ, 32W; Transformer Power Tappings:2, 4, 8, 16, 32W @ 70.7V; Frequency Response Min:63Hz; Frequency Response Max:20kHz; External Height:215mm; External Width:318mm; External Depth:- RoHS Compliant: Yes

SPEAKER SYSTEM, 63HZ-20KHZ, 32W; Transformer Power Tappings:2, 4, 8, 16, 32W @ 70.7V; Frequency Response Min:63Hz; Frequency Response Max:20kHz; External Height:215mm; External Width:318mm; External Depth:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07AH1131
Product Name Speaker System, 63Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound
Frequency Response 63 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JC8GL-4B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details