AtlasIED Loudspeaker System, 20Khz, 16W, Black; Transformer Power Tappings Atlas Sound FAP42T-B

Description
LOUDSPEAKER SYSTEM, 20KHZ, 16W, BLACK; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes
Description
LOUDSPEAKER SYSTEM, 20KHZ, 16W, BLACK; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Atlas Sound FAP42T is a 4-inch coaxial loudspeaker system designed for commercial, industrial, and institutional applications. It features a frequency response of 75Hz to 20kHz with a sensitivity of 88dB, allowing for high-fidelity sound reproduction. The loudspeaker is equipped with a 70.7V/100V transformer with selectable power tappings at 1, 2, 4, 8, and 16 watts, along with an 8Ω bypass option for direct coupling. The enclosure is constructed from deep drawn galvanized steel with an internal volume of 285 in², optimized for low-frequency response. Installation is facilitated by a "Dog Leg" mounting system and a front-mounted tap selector switch, which allows for easy adjustments without removing the speaker. The design includes a detachable Phoenix-style connector for convenient wiring and daisy chaining with other speakers or subwoofers. With a dispersion angle of 130°, the FAP42T minimizes the number of speakers needed for adequate coverage in low-ceiling environments. The product is UL 1480 listed and is available in black.

Datasheet Summary
Powered by GS/AI

The Atlas Sound FAP42T is a 4-inch coaxial loudspeaker system designed for commercial, industrial, and institutional applications. It features a frequency response of 75Hz to 20kHz with a sensitivity of 88dB, allowing for high-fidelity sound reproduction. The loudspeaker is equipped with a 70.7V/100V transformer with selectable power tappings at 1, 2, 4, 8, and 16 watts, along with an 8Ω bypass option for direct coupling. The enclosure is constructed from deep drawn galvanized steel with an internal volume of 285 in², optimized for low-frequency response. Installation is facilitated by a "Dog Leg" mounting system and a front-mounted tap selector switch, which allows for easy adjustments without removing the speaker. The design includes a detachable Phoenix-style connector for convenient wiring and daisy chaining with other speakers or subwoofers. With a dispersion angle of 130°, the FAP42T minimizes the number of speakers needed for adequate coverage in low-ceiling environments. The product is UL 1480 listed and is available in black.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker System, 20Khz, 16W, Black; Transformer Power Tappings Atlas Sound - 58AC2798 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker System, 20Khz, 16W, Black; Transformer Power Tappings Atlas Sound
58AC2798
Loudspeaker System, 20Khz, 16W, Black; Transformer Power Tappings Atlas Sound 58AC2798
LOUDSPEAKER SYSTEM, 20KHZ, 16W, BLACK; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes

LOUDSPEAKER SYSTEM, 20KHZ, 16W, BLACK; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2798
Product Name Loudspeaker System, 20Khz, 16W, Black; Transformer Power Tappings Atlas Sound
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details