AtlasIED Speaker System, 80Hz-15Khz, 16W; Transformer Power Tappings Atlas Sound FAP40T

Description
SPEAKER SYSTEM, 80HZ-15KHZ, 16W; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:80Hz; Frequency Response Max:15kHz; External Height:181mm; External Width:187mm; External Depth:- RoHS Compliant: Yes
Datasheet
Description
SPEAKER SYSTEM, 80HZ-15KHZ, 16W; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:80Hz; Frequency Response Max:15kHz; External Height:181mm; External Width:187mm; External Depth:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker System, 80Hz-15Khz, 16W; Transformer Power Tappings Atlas Sound - 07AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Speaker System, 80Hz-15Khz, 16W; Transformer Power Tappings Atlas Sound
07AH1132
Speaker System, 80Hz-15Khz, 16W; Transformer Power Tappings Atlas Sound 07AH1132
SPEAKER SYSTEM, 80HZ-15KHZ, 16W; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:80Hz; Frequency Response Max:15kHz; External Height:181mm; External Width:187mm; External Depth:- RoHS Compliant: Yes

SPEAKER SYSTEM, 80HZ-15KHZ, 16W; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:80Hz; Frequency Response Max:15kHz; External Height:181mm; External Width:187mm; External Depth:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07AH1132
Product Name Speaker System, 80Hz-15Khz, 16W; Transformer Power Tappings Atlas Sound
Frequency Response 80 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Home Audio, Floorstanding Loudspeaker - RS 334 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details