AtlasIED 4 In-Ceiling Coaxial Speaker Motorboard Assembly With 16-Watt 70.7V/100V Transformer Rohs Compliant Atlas Sound FA42T-6MB

Description
4" In-Ceiling Coaxial Speaker Motorboard Assembly with 16-Watt 70.7V/100V Transformer RoHS Compliant: Yes
Description
4" In-Ceiling Coaxial Speaker Motorboard Assembly with 16-Watt 70.7V/100V Transformer RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4 In-Ceiling Coaxial Speaker Motorboard Assembly With 16-Watt 70.7V/100V Transformer Rohs Compliant Atlas Sound - 58AC2854 - Newark, An Avnet Company
Chicago, IL, United States
4 In-Ceiling Coaxial Speaker Motorboard Assembly With 16-Watt 70.7V/100V Transformer Rohs Compliant Atlas Sound
58AC2854
4 In-Ceiling Coaxial Speaker Motorboard Assembly With 16-Watt 70.7V/100V Transformer Rohs Compliant Atlas Sound 58AC2854
4" In-Ceiling Coaxial Speaker Motorboard Assembly with 16-Watt 70.7V/100V Transformer RoHS Compliant: Yes

4" In-Ceiling Coaxial Speaker Motorboard Assembly with 16-Watt 70.7V/100V Transformer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2854
Product Name 4 In-Ceiling Coaxial Speaker Motorboard Assembly With 16-Watt 70.7V/100V Transformer Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EN46CD-4A - MISCO
Specs
Nominal Power 10 watts
Impedance 4 ohms
Sensitivity 94 dB
View Details