AtlasIED Heavy Duty 8 Ceiling Speaker With Baffle, 70V Transformer And Brackets; Product Range Atlas Sound EZHD72W

Description
Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets; Product Range:- RoHS Compliant: Yes
Description
Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets is designed for general-purpose voice and music reproduction. It features an 8" dual-cone loudspeaker with a power rating of 25 watts and a frequency response range of 45 Hz to 19 kHz. The unit is equipped with a factory-wired 70V transformer, which simplifies installation and reduces field setup time. This speaker is compatible with standard 2 x 4 suspended tile ceilings and includes pre-mounted brackets for quick assembly. The assembly also comes with a grille, specifically the Model 51-8, which is a common choice in the industry. The product is RoHS compliant, ensuring it meets environmental standards. Optional protective enclosures and mounting accessories are available to meet various installation and code requirements.

Datasheet Summary
Powered by GS/AI

The Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets is designed for general-purpose voice and music reproduction. It features an 8" dual-cone loudspeaker with a power rating of 25 watts and a frequency response range of 45 Hz to 19 kHz. The unit is equipped with a factory-wired 70V transformer, which simplifies installation and reduces field setup time. This speaker is compatible with standard 2 x 4 suspended tile ceilings and includes pre-mounted brackets for quick assembly. The assembly also comes with a grille, specifically the Model 51-8, which is a common choice in the industry. The product is RoHS compliant, ensuring it meets environmental standards. Optional protective enclosures and mounting accessories are available to meet various installation and code requirements.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty 8 Ceiling Speaker With Baffle, 70V Transformer And Brackets; Product Range Atlas Sound - 88C3734 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty 8 Ceiling Speaker With Baffle, 70V Transformer And Brackets; Product Range Atlas Sound
88C3734
Heavy Duty 8 Ceiling Speaker With Baffle, 70V Transformer And Brackets; Product Range Atlas Sound 88C3734
Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets; Product Range:- RoHS Compliant: Yes

Heavy Duty 8" Ceiling Speaker with Baffle, 70V Transformer and Brackets; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C3734
Product Name Heavy Duty 8 Ceiling Speaker With Baffle, 70V Transformer And Brackets; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details