Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ATLASIED
C10A -- HEAVY DUTY 8 INCH CEILING SPEAKER ROHS COMPLIANT ATLAS SOUND
AtlasIED
Heavy Duty 8 Inch Ceiling Speaker Rohs Compliant Atlas Sound
C10A
Description
HEAVY DUTY 8 INCH CEILING SPEAKER ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
HEAVY DUTY 8 INCH CEILING SPEAKER ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty 8 Inch Ceiling Speaker Rohs Compliant Atlas Sound
88C1885
Heavy Duty 8 Inch Ceiling Speaker Rohs Compliant Atlas Sound
88C1885
HEAVY DUTY 8 INCH CEILING SPEAKER ROHS COMPLIANT: YES
HEAVY DUTY 8 INCH CEILING SPEAKER ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
88C1885
Product Name
Heavy Duty 8 Inch Ceiling Speaker Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
6284535
Specs
Size
1.97 inch (50 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
302X SelecTone® ExplosionProof Amplified Speakers
302X-024
Specs
SPL
124 dB
Size
18.80 inch (478 mm)
Weight
7400.00 g (261.07 oz)
View Details
Milwaukee Electric Tool Corporation
Speakers
2891-20
Specs
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Mylar Speaker
Specs
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details