AtlasIED Loudspeaker, 15W, Flange Mounting; Product Range Atlas Sound APF-15TU

Description
LOUDSPEAKER, 15W, FLANGE MOUNTING; Product Range:APF-15 Series RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, 15W, FLANGE MOUNTING; Product Range:APF-15 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 15W, Flange Mounting; Product Range Atlas Sound - 58AC2025 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 15W, Flange Mounting; Product Range Atlas Sound
58AC2025
Loudspeaker, 15W, Flange Mounting; Product Range Atlas Sound 58AC2025
LOUDSPEAKER, 15W, FLANGE MOUNTING; Product Range:APF-15 Series RoHS Compliant: Yes

LOUDSPEAKER, 15W, FLANGE MOUNTING; Product Range:APF-15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2025
Product Name Loudspeaker, 15W, Flange Mounting; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details