Chicago Pneumatic and Pneumatech Compressed Air Threaded Adsorber Filter TF PF 1 V HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Threaded Adsorber Filter - TF PF 1 V HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Threaded Adsorber Filter
TF PF 1 V HE
Compressed Air Threaded Adsorber Filter TF PF 1 V HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Threaded range unique?

  • External ribs enable a firm grip to allow easy removal of bowl.
  • Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion.
  • Easy monitoring via sight glass (double check).
  • Unique head design (inlet guide) for reduced pressure drop and increased savings.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number TF PF 1 V HE
Product Name Compressed Air Threaded Adsorber Filter
Filter Type Adsorbent
Connection 3/8" NPT
Features Gauge
Dimensions & Weight 3.5" Diameter x 10.6" Height, 2.2lbs
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Micro filter - LFMA-3/4-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details