Chicago Pneumatic and Pneumatech VT Carbon Tower Compressed Air Filter PF VT7

Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation
Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Suppliers

Company
Product
Description
Supplier Links
VT Carbon Tower Compressed Air Filter - PF VT7 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
VT Carbon Tower Compressed Air Filter
PF VT7
VT Carbon Tower Compressed Air Filter PF VT7
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency.

Features & Benefits

  • Provides Class 1 clean air (ISO 8573-1)
  • 4000h service intervals.
  • Lower and constant pressure drop compared to standard filters
  • Robust and reliable product design
  • Compact design for easy and flexible installation
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF VT7
Product Name VT Carbon Tower Compressed Air Filter
Filter Type General Purpose
Connection 1 1/2" NPT
Dimensions & Weight 33 x 22 x 7 in, 110 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN8S-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 750.0 SCFM (1275 m³/hr)
View Details
Fine filter combination - LFMBA-3/4-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/4" NPT; 3/4 NPT
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details