Chicago Pneumatic and Pneumatech VT Carbon Tower Compressed Air Filter PF VT5

Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation
Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Suppliers

Company
Product
Description
Supplier Links
VT Carbon Tower Compressed Air Filter - PF VT5 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
VT Carbon Tower Compressed Air Filter
PF VT5
VT Carbon Tower Compressed Air Filter PF VT5
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency.

Features & Benefits

  • Provides Class 1 clean air (ISO 8573-1)
  • 4000h service intervals.
  • Lower and constant pressure drop compared to standard filters
  • Robust and reliable product design
  • Compact design for easy and flexible installation
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF VT5
Product Name VT Carbon Tower Compressed Air Filter
Filter Type General Purpose
Connection 1 1/2" NPT
Dimensions & Weight 33 x 15 x 7 in, 75 lbs
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 1035.0 SCFM (1759 m³/hr)
View Details