Chicago Pneumatic and Pneumatech VT Carbon Tower Compressed Air Filter PF VT1

Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation
Description
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Suppliers

Company
Product
Description
Supplier Links
VT Carbon Tower Compressed Air Filter - PF VT1 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
VT Carbon Tower Compressed Air Filter
PF VT1
VT Carbon Tower Compressed Air Filter PF VT1
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air (ISO 8573-1) 4000h service intervals. Lower and constant pressure drop compared to standard filters Robust and reliable product design Compact design for easy and flexible installation

Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency.

Features & Benefits

  • Provides Class 1 clean air (ISO 8573-1)
  • 4000h service intervals.
  • Lower and constant pressure drop compared to standard filters
  • Robust and reliable product design
  • Compact design for easy and flexible installation
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF VT1
Product Name VT Carbon Tower Compressed Air Filter
Filter Type General Purpose
Connection 1/2" NPT
Dimensions & Weight 19 x 9 x 7 in, 22 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
Compressed air filter - LF-3/8-D-5M-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 38.8 SCFM (66.02 m³/hr)
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details